Kitz Micro Filter Corporation Air Gun (ABS)

Description
UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications Fluid Compressed air, Nitrogen Operation Tempreture 5℃~50℃ Maximum Operation Pressure 0.4MPa Filter area 80c㎡ Particle Retention 0.01um Materials Body ABS Trigger Polypropylene Nozzle Polyamide Filter case Polyarylate Filter media Polypropylene Plug Polyamide O-ring Fluoro Rubber
Datasheet
Description
UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications Fluid Compressed air, Nitrogen Operation Tempreture 5℃~50℃ Maximum Operation Pressure 0.4MPa Filter area 80c㎡ Particle Retention 0.01um Materials Body ABS Trigger Polypropylene Nozzle Polyamide Filter case Polyarylate Filter media Polypropylene Plug Polyamide O-ring Fluoro Rubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Gun (ABS) -  - Kitz Micro Filter Corporation
Suwa, Japan
Air Gun (ABS)
Air Gun (ABS)
UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications Fluid Compressed air, Nitrogen Operation Tempreture 5℃~50℃ Maximum Operation Pressure 0.4MPa Filter area 80c㎡ Particle Retention 0.01um Materials Body ABS Trigger Polypropylene Nozzle Polyamide Filter case Polyarylate Filter media Polypropylene Plug Polyamide O-ring Fluoro Rubber

UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip.
UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked.
UNIPORE AIR GUN is made by resin.
It is different from a metallic gun, it is light weight and oil free.

Specifications

FluidCompressed air, Nitrogen
Operation Tempreture5℃~50℃
Maximum Operation Pressure0.4MPa
Filter area80c㎡
Particle Retention0.01um

Materials

BodyABS
TriggerPolypropylene
NozzlePolyamide
Filter casePolyarylate
Filter mediaPolypropylene
PlugPolyamide
O-ringFluoro Rubber
Supplier's Site Datasheet

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Air Blow Guns
Product Name Air Gun (ABS)
Style Pistol
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Precision Air Gun with 20 Ext Pipe -  - EXAIR
Specs
Style Straight
Air Line Connection 1/4"NPT
Nozzle Extended Angled
View Details
Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details