Kitronik Evaluation, Development Board Enclosures 56102

Description
"Case Nylon Clear Hand Held, Split Sides 2.559"" L x 1.457"" W (65.00mm x 37.00mm) X"
Request a Quote Datasheet
Description
"Case Nylon Clear Hand Held, Split Sides 2.559"" L x 1.457"" W (65.00mm x 37.00mm) X"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1927-56102-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1927-56102-ND
Evaluation, Development Board Enclosures 1927-56102-ND
"Case Nylon Clear Hand Held, Split Sides 2.559"" L x 1.457"" W (65.00mm x 37.00mm) X"

"Case Nylon Clear Hand Held, Split Sides 2.559"" L x 1.457"" W (65.00mm x 37.00mm) X"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1927-56102-ND
Product Name Evaluation, Development Board Enclosures
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Desktop Enclosures - 1965964 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 10.39 inch (264 mm)
Width 7.09 inch (180 mm)
View Details