Kitronik Evaluation, Development Board Enclosures 5606-O

Description
"Case Nylon Orange Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 0.669"" (17.00mm)"
Request a Quote Datasheet
Description
"Case Nylon Orange Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 0.669"" (17.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1927-1070-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1927-1070-ND
Evaluation, Development Board Enclosures 1927-1070-ND
"Case Nylon Orange Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 0.669"" (17.00mm)"

"Case Nylon Orange Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 0.669"" (17.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1927-1070-ND
Product Name Evaluation, Development Board Enclosures
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers