Harrington Hoists, Inc. TCR Air Powered Hoist TCRP2000P2

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCRP2000P2 - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCRP2000P2
TCR Air Powered Hoist TCRP2000P2
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCRP2000P2
Product Name TCR Air Powered Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 113.0 lbs (51.2 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Manual Chain Hoist KITO CX Series WLL ton 0.5 - 500100050250300 - Certex UK
Specs
Unit Weight 8.9 lbs (4.0 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Air Hoist, Food Grade - Mini 1000 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details