Harrington Hoists, Inc. TCR Air Powered Hoist TCRM3000P

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCRM3000P - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCRM3000P
TCR Air Powered Hoist TCRM3000P
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCRM3000P
Product Name TCR Air Powered Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 254.0 lbs (115.2 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 7938716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 4410 lbs (2000 kg)
View Details
Big Bag Handling Air Hoist - BBH-2000-2 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Double / Twin
Unit Weight 328.5 lbs (149.0 kg)
View Details
Manual Chain Hoist KITO CX Series WLL ton 0.25 - 500100030250300 - Certex UK
Specs
Unit Weight 4.9 lbs (2.2 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details