Harrington Hoists, Inc. TCR Air Powered Hoist TCRM250P

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCRM250P - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCRM250P
TCR Air Powered Hoist TCRM250P
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCRM250P
Product Name TCR Air Powered Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 170.0 lbs (77.1 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
View Details
Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 0.8 - 500500080600474 - Certex UK
Specs
Unit Weight 21.0 lbs (9.5 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Electric Hoist - SH Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Trolley
Type Electric
Line Type Cable
View Details