Harrington Hoists, Inc. TCR Air Powered Hoist TCR1000P

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCR1000P - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCR1000P
TCR Air Powered Hoist TCR1000P
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCR1000P
Product Name TCR Air Powered Hoist
Features Brake
Mounting Hook
Load Hook Single
Unit Weight 77.0 lbs (34.9 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist - Profi 3 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Unit Weight 255.8 lbs (116.0 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details