Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the beam.
| Harrington Hoists, Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | RH10U33D4L-?-WA |
| Product Name | RH-Advantage Wire Rope Trolley Hoist |
| Features | Brake |
| Mounting | Trolley |
| Load Hook | Single |
| Unit Weight | 2671.0 lbs (1211.3 kg) |
| Type | Spur |