Harrington Hoists, Inc. RH Electric Wire Rope Hoist RH10D-X5D3N-2

Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet
Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH Electric Wire Rope Hoist - RH10D-X5D3N-2 - Harrington Hoists, Inc.
Manheim, PA, USA
RH Electric Wire Rope Hoist
RH10D-X5D3N-2
RH Electric Wire Rope Hoist RH10D-X5D3N-2
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number RH10D-X5D3N-2
Product Name RH Electric Wire Rope Hoist
Features Brake
Mounting Base/Lug; Deck/Base
Load Hook Single
Unit Weight 2227.0 lbs (1010.0 kg)
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 6.3 - 500500630150880 - Certex UK
Specs
Unit Weight 54.2 lbs (24.6 kg)
Load Capacity 13889 lbs (6299 kg)
Line Type Chain
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details