Kitagawa GmbH Ferrite Core, Split, 8Mm, 93Ohm; Frequency Min Ke Kitagawa TRCN-16-8-13

Description
FERRITE CORE, SPLIT, 8MM, 93OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:93ohm; Cable Diameter Max:8mm; Product Range:-; External Depth:4.3mm; External Length / Height:30.2mm; External Width:13mm; Ferrite Case RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 8MM, 93OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:93ohm; Cable Diameter Max:8mm; Product Range:-; External Depth:4.3mm; External Length / Height:30.2mm; External Width:13mm; Ferrite Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 8Mm, 93Ohm; Frequency Min Ke Kitagawa - 38K8883 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 8Mm, 93Ohm; Frequency Min Ke Kitagawa
38K8883
Ferrite Core, Split, 8Mm, 93Ohm; Frequency Min Ke Kitagawa 38K8883
FERRITE CORE, SPLIT, 8MM, 93OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:93ohm; Cable Diameter Max:8mm; Product Range:-; External Depth:4.3mm; External Length / Height:30.2mm; External Width:13mm; Ferrite Case RoHS Compliant: Yes

FERRITE CORE, SPLIT, 8MM, 93OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:93ohm; Cable Diameter Max:8mm; Product Range:-; External Depth:4.3mm; External Length / Height:30.2mm; External Width:13mm; Ferrite Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 38K8883
Product Name Ferrite Core, Split, 8Mm, 93Ohm; Frequency Min Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details