Kitagawa GmbH Ferrite Core, Flat Cable, 34Mm; Frequency Min Ke Kitagawa SSC-40-12

Description
FERRITE CORE, FLAT CABLE, 34MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:60ohm; Product Range:SSC Series; External Depth:35mm; External Length / Height:6.5mm; External Width:40mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, FLAT CABLE, 34MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:60ohm; Product Range:SSC Series; External Depth:35mm; External Length / Height:6.5mm; External Width:40mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Flat Cable, 34Mm; Frequency Min Ke Kitagawa - 69C5186 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 34Mm; Frequency Min Ke Kitagawa
69C5186
Ferrite Core, Flat Cable, 34Mm; Frequency Min Ke Kitagawa 69C5186
FERRITE CORE, FLAT CABLE, 34MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:60ohm; Product Range:SSC Series; External Depth:35mm; External Length / Height:6.5mm; External Width:40mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 34MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:60ohm; Product Range:SSC Series; External Depth:35mm; External Length / Height:6.5mm; External Width:40mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 69C5186
Product Name Ferrite Core, Flat Cable, 34Mm; Frequency Min Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details