Kitagawa GmbH Flat Ferrite Core, 40Mm X 1.3Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa GSSC-45-12

Description
FLAT FERRITE CORE, 40MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:40mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
FLAT FERRITE CORE, 40MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:40mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ferrite Core, 40Mm X 1.3Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa - 45AC4598 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ferrite Core, 40Mm X 1.3Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa
45AC4598
Flat Ferrite Core, 40Mm X 1.3Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa 45AC4598
FLAT FERRITE CORE, 40MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:40mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FLAT FERRITE CORE, 40MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:40mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 45AC4598
Product Name Flat Ferrite Core, 40Mm X 1.3Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details