FLAT FERRITE CORE, 27.8Mm x 1.3MM, 50 OHM; Impedance @ 100MHz:50ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27.8mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 45AC4596 |
| Product Name | Flat Ferrite Core, 27.8Mm X 1.3Mm, 50 Ohm; Impedance @ 100Mhz Ke Kitagawa |
| Material Type | Ferrite |