Kitagawa GmbH Ferrite Core, Split, 9.5Mm, 75Ohm; Cable Diameter Max Ke Kitagawa GRFC-9

Description
FERRITE CORE, SPLIT, 9.5MM, 75OHM; Cable Diameter Max:9.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:75ohm; Product Range:-; Cable Diameter Min:9.5mm; External Depth:37.2mm; External Length / Height:32.4mm; External RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 9.5MM, 75OHM; Cable Diameter Max:9.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:75ohm; Product Range:-; Cable Diameter Min:9.5mm; External Depth:37.2mm; External Length / Height:32.4mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 9.5Mm, 75Ohm; Cable Diameter Max Ke Kitagawa - 89T3704 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 9.5Mm, 75Ohm; Cable Diameter Max Ke Kitagawa
89T3704
Ferrite Core, Split, 9.5Mm, 75Ohm; Cable Diameter Max Ke Kitagawa 89T3704
FERRITE CORE, SPLIT, 9.5MM, 75OHM; Cable Diameter Max:9.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:75ohm; Product Range:-; Cable Diameter Min:9.5mm; External Depth:37.2mm; External Length / Height:32.4mm; External RoHS Compliant: Yes

FERRITE CORE, SPLIT, 9.5MM, 75OHM; Cable Diameter Max:9.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:75ohm; Product Range:-; Cable Diameter Min:9.5mm; External Depth:37.2mm; External Length / Height:32.4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 89T3704
Product Name Ferrite Core, Split, 9.5Mm, 75Ohm; Cable Diameter Max Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details