Kitagawa GmbH Ferrite Core, Split, 13.5Mm, 95Ohm; Cable Diameter Max Ke Kitagawa GRFC-13

Description
FERRITE CORE, SPLIT, 13.5MM, 95OHM; Cable Diameter Max:13.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:95ohm; Product Range:-; External Depth:24mm; External Length / Height:20mm; External Width:14.25mm; Ferrite Case RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 13.5MM, 95OHM; Cable Diameter Max:13.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:95ohm; Product Range:-; External Depth:24mm; External Length / Height:20mm; External Width:14.25mm; Ferrite Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 13.5Mm, 95Ohm; Cable Diameter Max Ke Kitagawa - 89T3697 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 13.5Mm, 95Ohm; Cable Diameter Max Ke Kitagawa
89T3697
Ferrite Core, Split, 13.5Mm, 95Ohm; Cable Diameter Max Ke Kitagawa 89T3697
FERRITE CORE, SPLIT, 13.5MM, 95OHM; Cable Diameter Max:13.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:95ohm; Product Range:-; External Depth:24mm; External Length / Height:20mm; External Width:14.25mm; Ferrite Case RoHS Compliant: Yes

FERRITE CORE, SPLIT, 13.5MM, 95OHM; Cable Diameter Max:13.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:95ohm; Product Range:-; External Depth:24mm; External Length / Height:20mm; External Width:14.25mm; Ferrite Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 89T3697
Product Name Ferrite Core, Split, 13.5Mm, 95Ohm; Cable Diameter Max Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details