Kitagawa GmbH Ferrite Core, Split, 10.5Mm, 105Ohm; Cable Diameter Max Ke Kitagawa GRFC-10

Description
FERRITE CORE, SPLIT, 10.5MM, 105OHM; Cable Diameter Max:10.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:105ohm; Product Range:-; Cable Diameter Min:12.5mm; External Depth:36.3mm; External Length / Height:31.5mm; ExternalRoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 10.5MM, 105OHM; Cable Diameter Max:10.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:105ohm; Product Range:-; Cable Diameter Min:12.5mm; External Depth:36.3mm; External Length / Height:31.5mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 10.5Mm, 105Ohm; Cable Diameter Max Ke Kitagawa - 89T3696 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 10.5Mm, 105Ohm; Cable Diameter Max Ke Kitagawa
89T3696
Ferrite Core, Split, 10.5Mm, 105Ohm; Cable Diameter Max Ke Kitagawa 89T3696
FERRITE CORE, SPLIT, 10.5MM, 105OHM; Cable Diameter Max:10.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:105ohm; Product Range:-; Cable Diameter Min:12.5mm; External Depth:36.3mm; External Length / Height:31.5mm; ExternalRoHS Compliant: Yes

FERRITE CORE, SPLIT, 10.5MM, 105OHM; Cable Diameter Max:10.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:105ohm; Product Range:-; Cable Diameter Min:12.5mm; External Depth:36.3mm; External Length / Height:31.5mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 89T3696
Product Name Ferrite Core, Split, 10.5Mm, 105Ohm; Cable Diameter Max Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details