Kitagawa GmbH Flat Ferrite Core, 27Mm X 0.5Mm, 40 Ohm; Impedance @ 100Mhz Ke Kitagawa GFPC-31-12

Description
FLAT FERRITE CORE, 27MM X 0.5MM, 40 OHM; Impedance @ 100MHz:40ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
FLAT FERRITE CORE, 27MM X 0.5MM, 40 OHM; Impedance @ 100MHz:40ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ferrite Core, 27Mm X 0.5Mm, 40 Ohm; Impedance @ 100Mhz Ke Kitagawa - 45AC4595 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ferrite Core, 27Mm X 0.5Mm, 40 Ohm; Impedance @ 100Mhz Ke Kitagawa
45AC4595
Flat Ferrite Core, 27Mm X 0.5Mm, 40 Ohm; Impedance @ 100Mhz Ke Kitagawa 45AC4595
FLAT FERRITE CORE, 27MM X 0.5MM, 40 OHM; Impedance @ 100MHz:40ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FLAT FERRITE CORE, 27MM X 0.5MM, 40 OHM; Impedance @ 100MHz:40ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 45AC4595
Product Name Flat Ferrite Core, 27Mm X 0.5Mm, 40 Ohm; Impedance @ 100Mhz Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details