Kitagawa GmbH Flat Ferrite Core, 20Mm X 0.5Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa GFPC-25-12

Description
FLAT FERRITE CORE, 20MM X 0.5MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:20mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
FLAT FERRITE CORE, 20MM X 0.5MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:20mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ferrite Core, 20Mm X 0.5Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa - 45AC4594 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ferrite Core, 20Mm X 0.5Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa
45AC4594
Flat Ferrite Core, 20Mm X 0.5Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa 45AC4594
FLAT FERRITE CORE, 20MM X 0.5MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:20mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FLAT FERRITE CORE, 20MM X 0.5MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:20mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 45AC4594
Product Name Flat Ferrite Core, 20Mm X 0.5Mm, 35 Ohm; Impedance @ 100Mhz Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details