Kitagawa GmbH Ferrite Core, Flat Cable, 10.5Mm; Frequency Min Ke Kitagawa FPC-16-12K

Description
FERRITE CORE, FLAT CABLE, 10.5MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:79ohm; Product Range:FPC Series; External Depth:12mm; External Length / Height:5mm; External Width:16mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes
Description
FERRITE CORE, FLAT CABLE, 10.5MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:79ohm; Product Range:FPC Series; External Depth:12mm; External Length / Height:5mm; External Width:16mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Flat Cable, 10.5Mm; Frequency Min Ke Kitagawa - 69C0469 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 10.5Mm; Frequency Min Ke Kitagawa
69C0469
Ferrite Core, Flat Cable, 10.5Mm; Frequency Min Ke Kitagawa 69C0469
FERRITE CORE, FLAT CABLE, 10.5MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:79ohm; Product Range:FPC Series; External Depth:12mm; External Length / Height:5mm; External Width:16mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 10.5MM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:79ohm; Product Range:FPC Series; External Depth:12mm; External Length / Height:5mm; External Width:16mm; Ferrite Case Style:Flat Core; Impedance @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 69C0469
Product Name Ferrite Core, Flat Cable, 10.5Mm; Frequency Min Ke Kitagawa
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details