9712B -- QUARTZ FORCE SENSOR
Kistler Group
Quartz Force Sensor
9712B
Description
Properties:
Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf)
Dimensions (L / W / H) 16 / 16 / 12.7 mm
Connector KIAG 10-32 neg.
Preloaded and precalibrated, ready to measure
For compression and tensile forces
Description
Properties:
Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf)
Dimensions (L / W / H) 16 / 16 / 12.7 mm
Connector KIAG 10-32 neg.
Preloaded and precalibrated, ready to measure
For compression and tensile forces
Datasheet
Suppliers
Quartz Force Sensor
9712B
Properties:
Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf)
Dimensions (L / W / H) 16 / 16 / 12.7 mm
Connector KIAG 10-32 neg.
Preloaded and precalibrated, ready to measure
For compression and tensile forces
Properties:
- Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf)
- Dimensions (L / W / H) 16 / 16 / 12.7 mm
- Connector KIAG 10-32 neg.
- Preloaded and precalibrated, ready to measure
- For compression and tensile forces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
9712B |
|
Product Name
|
Quartz Force Sensor |
|
Force Rating
|
4946 lbs (2243 kg)
|
|
Force Measured
|
Tension; Compression
|
|
Package
|
Donut / Washer
|
|
Output
|
Analog Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Output
Analog Voltage
Device
Sensor Element / Chip
Application
Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Operating Temperature
14 to 158 F (-10 to 70 C)
View Details
Accuracy
0.50 ±% Full Scale
Output
Digital; RS-232 / RS-422 / RS-485; Rs232
Device
Gauge / Indicator
View Details
PCE Instruments / PCE Americas Inc.
Force Rating
1124 lbs (510 kg)
Force Measured
Compression
Device
Gauge / Indicator
View Details