Kistler Group 1-Component Force Sensor 9351C

Description
The force sensor is mounted under preload between two nuts and, therefore can measure compression and tensile forces. The quartz element yields an electric charge which is proportional to the force. This is picked off by an electrode and transferred via a connector. The charge signal is fed via a screened cable to a charge amplifier, which converts it into a proportional output voltage. An appropriate evaluation circuit can record and further process the measurement. The sensor is moulded ground-isolated. This largely eliminates ground loop problems.
Datasheet
Description
The force sensor is mounted under preload between two nuts and, therefore can measure compression and tensile forces. The quartz element yields an electric charge which is proportional to the force. This is picked off by an electrode and transferred via a connector. The charge signal is fed via a screened cable to a charge amplifier, which converts it into a proportional output voltage. An appropriate evaluation circuit can record and further process the measurement. The sensor is moulded ground-isolated. This largely eliminates ground loop problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Force Sensor - 9351C - Kistler Group
Novi, MI, United States
1-Component Force Sensor
9351C
1-Component Force Sensor 9351C
The force sensor is mounted under preload between two nuts and, therefore can measure compression and tensile forces. The quartz element yields an electric charge which is proportional to the force. This is picked off by an electrode and transferred via a connector. The charge signal is fed via a screened cable to a charge amplifier, which converts it into a proportional output voltage. An appropriate evaluation circuit can record and further process the measurement. The sensor is moulded ground-isolated. This largely eliminates ground loop problems.

The force sensor is mounted under preload between two nuts and, therefore can measure compression and tensile forces. The quartz element yields an electric charge which is proportional to the force. This is picked off by an electrode and transferred via a connector. The charge signal is fed via a screened cable to a charge amplifier, which converts it into a proportional output voltage. An appropriate evaluation circuit can record and further process the measurement.

The sensor is moulded ground-isolated. This largely eliminates ground loop problems.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9351C
Product Name 1-Component Force Sensor
Force Rating 8992 lbs (4078 kg)
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers