Kistler Group 1-Component Press Force Sensor 9323A

Description
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.
Datasheet
Description
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Press Force Sensor - 9323A - Kistler Group
Novi, MI, United States
1-Component Press Force Sensor
9323A
1-Component Press Force Sensor 9323A
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.

These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9323A
Product Name 1-Component Press Force Sensor
Force Rating 4496 lbs (2039 kg)
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details