Kistler Group 3-Component Force Sensor 9317C

Description
The force link consists of a piezoelectric 3-component force sensor which is mounted under preload between two mounting flanges. This results in a very stiff structure for high natural frequency. Compression and tensile forces can be measured. Ground insulated design for eliminating ground loop problems. The 3-component force sensor has three quartz elements, each is sensitive in X, Y or Z-direction. By applying a force, the quartz elements are creating a charge output. This charge is proportional to the applied force. The charge is transferred to the corresponding pin of the V3 connector (protected design), where the cable can be connected. The unique manufacturing process and high quality materials results in excellent electrical insulation, allowing also quasistatic measurements.
Datasheet
Description
The force link consists of a piezoelectric 3-component force sensor which is mounted under preload between two mounting flanges. This results in a very stiff structure for high natural frequency. Compression and tensile forces can be measured. Ground insulated design for eliminating ground loop problems. The 3-component force sensor has three quartz elements, each is sensitive in X, Y or Z-direction. By applying a force, the quartz elements are creating a charge output. This charge is proportional to the applied force. The charge is transferred to the corresponding pin of the V3 connector (protected design), where the cable can be connected. The unique manufacturing process and high quality materials results in excellent electrical insulation, allowing also quasistatic measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Component Force Sensor - 9317C - Kistler Group
Novi, MI, United States
3-Component Force Sensor
9317C
3-Component Force Sensor 9317C
The force link consists of a piezoelectric 3-component force sensor which is mounted under preload between two mounting flanges. This results in a very stiff structure for high natural frequency. Compression and tensile forces can be measured. Ground insulated design for eliminating ground loop problems. The 3-component force sensor has three quartz elements, each is sensitive in X, Y or Z-direction. By applying a force, the quartz elements are creating a charge output. This charge is proportional to the applied force. The charge is transferred to the corresponding pin of the V3 connector (protected design), where the cable can be connected. The unique manufacturing process and high quality materials results in excellent electrical insulation, allowing also quasistatic measurements.

The force link consists of a piezoelectric 3-component force sensor which is mounted under preload between two mounting flanges. This results in a very stiff structure for high natural frequency. Compression and tensile forces can be measured. Ground insulated design for eliminating ground loop problems. The 3-component force sensor has three quartz elements, each is sensitive in X, Y or Z-direction. By applying a force, the quartz elements are creating a charge output. This charge is proportional to the applied force. The charge is transferred to the corresponding pin of the V3 connector (protected design), where the cable can be connected.

The unique manufacturing process and high quality materials results in excellent electrical insulation, allowing also quasistatic measurements.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9317C
Product Name 3-Component Force Sensor
Force Rating 674 lbs (306 kg)
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Force Sensors, Load Cells - 223-20021175-00-ND - DigiKey
Specs
Force Rating 1.61 lbs (0.7300 kg)
Output Analog Voltage
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Beam load cell D1 OIML IP68 110kg - 1-HLCB1D1/110KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details