Kistler Group 6-Component Force/Torque Sensor 9306A

Description
Pretensioned piezoelectric 6-component force/torque link with two mounting flanges. Measures forces and reaction torques in both tensile and compression directions. A force or reaction torque generates a proportional electrical charge. This is transferred by an electrode to the corresponding connector. The force/torque link consists of large-area quartz discs and is therefore very rigid. The resulting high natural frequency is a prerequisite for high dynamic force and torque measurements. The two 3-pole V3 neg. connectors are provided with an antitwist lock. One connector each for force and torque signals. After it has been correctly installed the force/torque link is immediately ready for use without recalibration.
Datasheet
Description
Pretensioned piezoelectric 6-component force/torque link with two mounting flanges. Measures forces and reaction torques in both tensile and compression directions. A force or reaction torque generates a proportional electrical charge. This is transferred by an electrode to the corresponding connector. The force/torque link consists of large-area quartz discs and is therefore very rigid. The resulting high natural frequency is a prerequisite for high dynamic force and torque measurements. The two 3-pole V3 neg. connectors are provided with an antitwist lock. One connector each for force and torque signals. After it has been correctly installed the force/torque link is immediately ready for use without recalibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Component Force/Torque Sensor - 9306A - Kistler Group
Novi, MI, United States
6-Component Force/Torque Sensor
9306A
6-Component Force/Torque Sensor 9306A
Pretensioned piezoelectric 6-component force/torque link with two mounting flanges. Measures forces and reaction torques in both tensile and compression directions. A force or reaction torque generates a proportional electrical charge. This is transferred by an electrode to the corresponding connector. The force/torque link consists of large-area quartz discs and is therefore very rigid. The resulting high natural frequency is a prerequisite for high dynamic force and torque measurements. The two 3-pole V3 neg. connectors are provided with an antitwist lock. One connector each for force and torque signals. After it has been correctly installed the force/torque link is immediately ready for use without recalibration.

Pretensioned piezoelectric 6-component force/torque link with two mounting flanges. Measures forces and reaction torques in both tensile and compression directions. A force or reaction torque generates a proportional electrical charge. This is transferred by an electrode to the corresponding connector.

The force/torque link consists of large-area quartz discs and is therefore very rigid. The resulting high natural frequency is a prerequisite for high dynamic force and torque measurements. The two 3-pole V3 neg. connectors are provided with an antitwist lock. One connector each for force and torque signals. After it has been correctly installed the force/torque link is immediately ready for use without recalibration.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9306A
Product Name 6-Component Force/Torque Sensor
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression; Shear
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN24-20KN-C00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details