Kistler Group 1-Component Force Sensor Kit 9136CA

Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet
Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Force Sensor Kit - 9136CA - Kistler Group
Novi, MI, United States
1-Component Force Sensor Kit
9136CA
1-Component Force Sensor Kit 9136CA
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages:

• Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload

• Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required

• Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9136CA
Product Name 1-Component Force Sensor Kit
Force Rating 13938 lbs (6321 kg)
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers