Kistler Group Lateral Rotational Accelerometer 8840

Description
Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis when installed in a non-rotating test application. The element structure of Type 8840 accelerometer is such that the unit will accurately measure the acceleration magnitude of oscillations laterally induced to its mounting base. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Notable features include wide frequency response, lightweight titanium construction, hermetic, and ground isolated design. Included within both models are signal processing electronics that convert the charge generated by the mechanical system into a high voltage signal level at a low impedance output. These accelerometers do not use standard voltage mode piezoelectric sensor couplers but are powered by any commercially available (20 to 30 VDC) power supply.
Datasheet
Description
Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis when installed in a non-rotating test application. The element structure of Type 8840 accelerometer is such that the unit will accurately measure the acceleration magnitude of oscillations laterally induced to its mounting base. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Notable features include wide frequency response, lightweight titanium construction, hermetic, and ground isolated design. Included within both models are signal processing electronics that convert the charge generated by the mechanical system into a high voltage signal level at a low impedance output. These accelerometers do not use standard voltage mode piezoelectric sensor couplers but are powered by any commercially available (20 to 30 VDC) power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Rotational Accelerometer - 8840 - Kistler Group
Novi, MI, United States
Lateral Rotational Accelerometer
8840
Lateral Rotational Accelerometer 8840
Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis when installed in a non-rotating test application. The element structure of Type 8840 accelerometer is such that the unit will accurately measure the acceleration magnitude of oscillations laterally induced to its mounting base. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Notable features include wide frequency response, lightweight titanium construction, hermetic, and ground isolated design. Included within both models are signal processing electronics that convert the charge generated by the mechanical system into a high voltage signal level at a low impedance output. These accelerometers do not use standard voltage mode piezoelectric sensor couplers but are powered by any commercially available (20 to 30 VDC) power supply.

Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis when installed in a non-rotating test application. The element structure of Type 8840 accelerometer is such that the unit will accurately measure the acceleration magnitude of oscillations laterally induced to its mounting base.

Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Notable features include wide frequency response, lightweight titanium construction, hermetic, and ground isolated design. Included within both models are signal processing electronics that convert the charge generated by the mechanical system into a high voltage signal level at a low impedance output. These accelerometers do not use standard voltage mode piezoelectric sensor couplers but are powered by any commercially available (20 to 30 VDC) power supply.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8840
Product Name Lateral Rotational Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
IEPE ACCELEROMETER - 3365A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20007908-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details