Kistler Group Shear High Sensitivity Accelerometer 8786A5

Description
The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, light weight and hermetic sealing. The unique connector design is rugged and maintains excellent integrity with repeated connections. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. This output allows for the use of inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power to the accelerometers Type 8784A5 and 8786A5 can be provided by any Kistler Type 5100 series coupler or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.
Datasheet
Description
The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, light weight and hermetic sealing. The unique connector design is rugged and maintains excellent integrity with repeated connections. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. This output allows for the use of inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power to the accelerometers Type 8784A5 and 8786A5 can be provided by any Kistler Type 5100 series coupler or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear High Sensitivity Accelerometer - 8786A5 - Kistler Group
Novi, MI, United States
Shear High Sensitivity Accelerometer
8786A5
Shear High Sensitivity Accelerometer 8786A5
The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, light weight and hermetic sealing. The unique connector design is rugged and maintains excellent integrity with repeated connections. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. This output allows for the use of inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power to the accelerometers Type 8784A5 and 8786A5 can be provided by any Kistler Type 5100 series coupler or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.

The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, light weight and hermetic sealing. The unique connector design is rugged and maintains excellent integrity with repeated connections.

An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. This output allows for the use of inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power to the accelerometers Type 8784A5 and 8786A5 can be provided by any Kistler Type 5100 series coupler or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8786A5
Product Name Shear High Sensitivity Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008497-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details