Kistler Group Shear Ultra Miniature Accelerometer 8778A500

Description
Types 8778A500... and 8778A500M14 are high frequency, ultra miniature, lightweight accelerometers that contain a uniquely designed ceramic shear-sensing element. The shear mode element design provides an immunity to thermal transients, base strain and transverse motion. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes a 0.9 m [3 ft] long integral fluorpolymer jacketed cable terminated with a 10-32 neg. connector, while the M14 version features a field replaceable twisted wire pair and connector. The units are designed for wax or adhesive mounting and are supplied with a custom wrench to facilitate removal after testing. Power to the Type 8778A500... accelerometers can be provided by any Kistler Coupler Type 51..., or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.
Datasheet
Description
Types 8778A500... and 8778A500M14 are high frequency, ultra miniature, lightweight accelerometers that contain a uniquely designed ceramic shear-sensing element. The shear mode element design provides an immunity to thermal transients, base strain and transverse motion. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes a 0.9 m [3 ft] long integral fluorpolymer jacketed cable terminated with a 10-32 neg. connector, while the M14 version features a field replaceable twisted wire pair and connector. The units are designed for wax or adhesive mounting and are supplied with a custom wrench to facilitate removal after testing. Power to the Type 8778A500... accelerometers can be provided by any Kistler Coupler Type 51..., or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Ultra Miniature Accelerometer - 8778A500 - Kistler Group
Novi, MI, United States
Shear Ultra Miniature Accelerometer
8778A500
Shear Ultra Miniature Accelerometer 8778A500
Types 8778A500... and 8778A500M14 are high frequency, ultra miniature, lightweight accelerometers that contain a uniquely designed ceramic shear-sensing element. The shear mode element design provides an immunity to thermal transients, base strain and transverse motion. An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes a 0.9 m [3 ft] long integral fluorpolymer jacketed cable terminated with a 10-32 neg. connector, while the M14 version features a field replaceable twisted wire pair and connector. The units are designed for wax or adhesive mounting and are supplied with a custom wrench to facilitate removal after testing. Power to the Type 8778A500... accelerometers can be provided by any Kistler Coupler Type 51..., or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.

Types 8778A500... and 8778A500M14 are high frequency, ultra miniature, lightweight accelerometers that contain a uniquely designed ceramic shear-sensing element. The shear mode element design provides an immunity to thermal transients, base strain and transverse motion.

An internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes a 0.9 m [3 ft] long integral fluorpolymer jacketed cable terminated with a 10-32 neg. connector, while the M14 version features a field replaceable twisted wire pair and connector. The units are designed for wax or adhesive mounting and are supplied with a custom wrench to facilitate removal after testing. Power to the Type 8778A500... accelerometers can be provided by any Kistler Coupler Type 51..., or by any industry standard voltage mode IEPE (Integral Electronic Piezo-Electric) power supply/coupler.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8778A500
Product Name Shear Ultra Miniature Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details