Type 8765A250M5 is a miniature IEPE triaxial accelerometer designed for high temperature applications. The triaxial design permits simultaneous shock and vibration measurements in three perpendicular axes: X, Y and Z.
Kistler’s PiezoStar element design provides a wide operating frequency range along with extremely low sensitivity to thermal transients. The accelerometer operates from 55 ... 165 °C [-65...330 °F ] using a welded hermetic and ground isolated housing with a miniature 4 pin ceramic insulated connector for reliable mea-surements and long time stability especially at higher operating temperatures. Type 8765A250M5 accelerometer also uses Kistler PiezoStar Crystals and high gain integral hybrid microelectronics providing very low sensitivity variation over the operating temperature range compared to quartz and ceramic element designs.
| Kistler Group | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 8765A250M5 |
| Product Name | Triaxial Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Technology | Piezoelectric |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Stud/Bolt |