Kistler Group Accelerometer 8704B

Description
The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other sensing materials. The sensor is constructed in a hermetically sealed, welded, titanium case. The 10-32 thread top connector features a robust design to provide years of reliable operation under conditions where repeated shock and vibration is encountered. The built-in Piezotron electronic impedance converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic PiezoElectric) sensor power source.
Datasheet
Description
The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other sensing materials. The sensor is constructed in a hermetically sealed, welded, titanium case. The 10-32 thread top connector features a robust design to provide years of reliable operation under conditions where repeated shock and vibration is encountered. The built-in Piezotron electronic impedance converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic PiezoElectric) sensor power source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer - 8704B - Kistler Group
Novi, MI, United States
Accelerometer
8704B
Accelerometer 8704B
The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other sensing materials. The sensor is constructed in a hermetically sealed, welded, titanium case. The 10-32 thread top connector features a robust design to provide years of reliable operation under conditions where repeated shock and vibration is encountered. The built-in Piezotron electronic impedance converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic PiezoElectric) sensor power source.

The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other sensing materials.

The sensor is constructed in a hermetically sealed, welded, titanium case. The 10-32 thread top connector features a robust design to provide years of reliable operation under conditions where repeated shock and vibration is encountered.

The built-in Piezotron electronic impedance converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic PiezoElectric) sensor power source.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8704B
Product Name Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20023687-30 - TE Connectivity
Specs
Measurement Axes Single
Features Wireless
Frequency Range 2 to 15000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details