Kistler Group Modal Accelerometer 8640A

Description
Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal low noise charge amplifier to a proportional high level voltage signal at an output impedance of less than 500 ohms. Patented methods are used to thermally compensate the sensing element. Type 8640A... single-axis accelerometer has an integral 10-32 connector and is designed for easy installation in confined areas. Type 8640A... has a welded titanium housing and is ground iso lated when mounted with the mounting clip or adhesive mount ing adapter. The sensing element design provides outstanding amplitude and phase response over a wide frequency range.
Datasheet
Description
Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal low noise charge amplifier to a proportional high level voltage signal at an output impedance of less than 500 ohms. Patented methods are used to thermally compensate the sensing element. Type 8640A... single-axis accelerometer has an integral 10-32 connector and is designed for easy installation in confined areas. Type 8640A... has a welded titanium housing and is ground iso lated when mounted with the mounting clip or adhesive mount ing adapter. The sensing element design provides outstanding amplitude and phase response over a wide frequency range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modal Accelerometer - 8640A - Kistler Group
Novi, MI, United States
Modal Accelerometer
8640A
Modal Accelerometer 8640A
Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal low noise charge amplifier to a proportional high level voltage signal at an output impedance of less than 500 ohms. Patented methods are used to thermally compensate the sensing element. Type 8640A... single-axis accelerometer has an integral 10-32 connector and is designed for easy installation in confined areas. Type 8640A... has a welded titanium housing and is ground iso lated when mounted with the mounting clip or adhesive mount ing adapter. The sensing element design provides outstanding amplitude and phase response over a wide frequency range.

Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal low noise charge amplifier to a proportional high level voltage signal at an output impedance of less than 500 ohms. Patented methods are used to thermally compensate the sensing element.

Type 8640A... single-axis accelerometer has an integral 10-32 connector and is designed for easy installation in confined areas. Type 8640A... has a welded titanium housing and is ground iso lated when mounted with the mounting clip or adhesive mount ing adapter. The sensing element design provides outstanding amplitude and phase response over a wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8640A
Product Name Modal Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive (optional feature); Stud/Bolt (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Temperature Accelerometer - 3092C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details