Kistler Group MEMS Capacitive Accelerometer 8316A

Description
The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration, the capacitance between these plates changes. AC excitation and synchronous amplitude demodulation circuitry contained in the accelerometer's internal signal conditioner provides an analog output signal proportional to the applied acceleration. This output signal is scaled as voltage and is proportional to the applied acceleration. There are three housing/electrical interface options (AC, TA, TB), which determine the available output signal formats. The accelerometer is powered by a single regulated supply between 6 and 50 VDC.
Datasheet
Description
The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration, the capacitance between these plates changes. AC excitation and synchronous amplitude demodulation circuitry contained in the accelerometer's internal signal conditioner provides an analog output signal proportional to the applied acceleration. This output signal is scaled as voltage and is proportional to the applied acceleration. There are three housing/electrical interface options (AC, TA, TB), which determine the available output signal formats. The accelerometer is powered by a single regulated supply between 6 and 50 VDC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Capacitive Accelerometer - 8316A - Kistler Group
Novi, MI, United States
MEMS Capacitive Accelerometer
8316A
MEMS Capacitive Accelerometer 8316A
The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration, the capacitance between these plates changes. AC excitation and synchronous amplitude demodulation circuitry contained in the accelerometer's internal signal conditioner provides an analog output signal proportional to the applied acceleration. This output signal is scaled as voltage and is proportional to the applied acceleration. There are three housing/electrical interface options (AC, TA, TB), which determine the available output signal formats. The accelerometer is powered by a single regulated supply between 6 and 50 VDC.

The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration, the capacitance between these plates changes. AC excitation and synchronous amplitude demodulation circuitry contained in the accelerometer's internal signal conditioner provides an analog output signal proportional to the applied acceleration.

This output signal is scaled as voltage and is proportional to the applied acceleration. There are three housing/electrical interface options (AC, TA, TB), which determine the available output signal formats. The accelerometer is powered by a single regulated supply between 6 and 50 VDC.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8316A
Product Name MEMS Capacitive Accelerometer
Measurement Axes Single
Sensor Technology Capacitance; MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive (optional feature); Stud/Bolt (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3263A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Embedded Accelerometers - 3022-002-P - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
View Details