Kistler Group Shear Light Weight Accelerometer 8276A5

Description
The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler's shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing. Within this small, lightweight package is a robust, shear mode, ceramic sensing element, providing a significant charge output. The measurement range is adjustable when used with a laboratory style charge amplifier. The Type 5050 In-Line Charge Converter is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.
Datasheet
Description
The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler's shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing. Within this small, lightweight package is a robust, shear mode, ceramic sensing element, providing a significant charge output. The measurement range is adjustable when used with a laboratory style charge amplifier. The Type 5050 In-Line Charge Converter is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Light Weight Accelerometer - 8276A5 - Kistler Group
Novi, MI, United States
Shear Light Weight Accelerometer
8276A5
Shear Light Weight Accelerometer 8276A5
The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler's shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing. Within this small, lightweight package is a robust, shear mode, ceramic sensing element, providing a significant charge output. The measurement range is adjustable when used with a laboratory style charge amplifier. The Type 5050 In-Line Charge Converter is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.

The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler's shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing.

Within this small, lightweight package is a robust, shear mode, ceramic sensing element, providing a significant charge output. The measurement range is adjustable when used with a laboratory style charge amplifier. The Type 5050 In-Line Charge Converter is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8276A5
Product Name Shear Light Weight Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details