Kistler Group Uniaxial Accelerometer 8211A

Description
High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for permanent vibration monitoring as well as for R&D application where size and weight have to be minimal. • Temperature range -55 ... 700 °C • Internally case isolated; differential charge output • Frequency response up to 5 kHz (±10 %) • Highest reliability • Not pyroelectric • Dimensions: 16.6 x 16.6 x 29.5 mm, Weight: 30 gramm • ATEX / IECEX certified Description Core of the sensor is the single crystal PiezoStar measuring element, which has a temperature capability of over 700 °C and without any pyroelectric effect. The sensor features a shear design, which significantly reduces the influence of temperature and base strain. Other features are high frequency response, a hermetic construction of the housing and a small design. The sensitive axis of the sensor lies in the Z - direction. To reach highest resolution in harsh environment, the sensor provides a differential signal output and features an internally case isolated design. The integrated hardline cable is robust, low noise and has a temperature rating of over 700 °C. The cable is available in a standard length of 3 m as well as in customer specific lengths. The accelerometer is available in an ATEX / IECEx certified version for applications in hazardous areas.
Datasheet
Description
High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for permanent vibration monitoring as well as for R&D application where size and weight have to be minimal. • Temperature range -55 ... 700 °C • Internally case isolated; differential charge output • Frequency response up to 5 kHz (±10 %) • Highest reliability • Not pyroelectric • Dimensions: 16.6 x 16.6 x 29.5 mm, Weight: 30 gramm • ATEX / IECEX certified Description Core of the sensor is the single crystal PiezoStar measuring element, which has a temperature capability of over 700 °C and without any pyroelectric effect. The sensor features a shear design, which significantly reduces the influence of temperature and base strain. Other features are high frequency response, a hermetic construction of the housing and a small design. The sensitive axis of the sensor lies in the Z - direction. To reach highest resolution in harsh environment, the sensor provides a differential signal output and features an internally case isolated design. The integrated hardline cable is robust, low noise and has a temperature rating of over 700 °C. The cable is available in a standard length of 3 m as well as in customer specific lengths. The accelerometer is available in an ATEX / IECEx certified version for applications in hazardous areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uniaxial Accelerometer - 8211A - Kistler Group
Novi, MI, United States
Uniaxial Accelerometer
8211A
Uniaxial Accelerometer 8211A
High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for permanent vibration monitoring as well as for R&D application where size and weight have to be minimal. • Temperature range -55 ... 700 °C • Internally case isolated; differential charge output • Frequency response up to 5 kHz (±10 %) • Highest reliability • Not pyroelectric • Dimensions: 16.6 x 16.6 x 29.5 mm, Weight: 30 gramm • ATEX / IECEX certified Description Core of the sensor is the single crystal PiezoStar measuring element, which has a temperature capability of over 700 °C and without any pyroelectric effect. The sensor features a shear design, which significantly reduces the influence of temperature and base strain. Other features are high frequency response, a hermetic construction of the housing and a small design. The sensitive axis of the sensor lies in the Z - direction. To reach highest resolution in harsh environment, the sensor provides a differential signal output and features an internally case isolated design. The integrated hardline cable is robust, low noise and has a temperature rating of over 700 °C. The cable is available in a standard length of 3 m as well as in customer specific lengths. The accelerometer is available in an ATEX / IECEx certified version for applications in hazardous areas.

High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications.

Accelerometer Type 8211A... is designed for permanent vibration monitoring as well as for R&D application where size and weight have to be minimal.

• Temperature range -55 ... 700 °C

• Internally case isolated; differential charge output

• Frequency response up to 5 kHz (±10 %)

• Highest reliability

• Not pyroelectric

• Dimensions: 16.6 x 16.6 x 29.5 mm, Weight: 30 gramm

• ATEX / IECEX certified

Description

Core of the sensor is the single crystal PiezoStar measuring element, which has a temperature capability of over 700 °C and without any pyroelectric effect. The sensor features a shear design, which significantly reduces the influence of temperature and base strain. Other features are high frequency response, a hermetic construction of the housing and a small design.

The sensitive axis of the sensor lies in the Z - direction.

To reach highest resolution in harsh environment, the sensor provides a differential signal output and features an internally case isolated design. The integrated hardline cable is robust, low noise and has a temperature rating of over 700 °C. The cable is available in a standard length of 3 m as well as in customer specific lengths.

The accelerometer is available in an ATEX / IECEx certified version for applications in hazardous areas.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8211A
Product Name Uniaxial Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20005836-01 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details