Kistler Group Shear High Temperature Accelerometer 8203A50

Description
Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include high frequency response, lightweight and hermetic sealing. It is recommended that low noise transducer cables be used between the accelerometer and the input of the charge amplifier or charge converter. Internal of these hermetically sealed accelerometers is a shear mode, ceramic sensing element, providing a significant charge output. Type 5050A... In-Line Charge Amplifier is recommended for use with Types 8202A... and 8203A... . Type 5050A... is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.
Datasheet
Description
Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include high frequency response, lightweight and hermetic sealing. It is recommended that low noise transducer cables be used between the accelerometer and the input of the charge amplifier or charge converter. Internal of these hermetically sealed accelerometers is a shear mode, ceramic sensing element, providing a significant charge output. Type 5050A... In-Line Charge Amplifier is recommended for use with Types 8202A... and 8203A... . Type 5050A... is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear High Temperature Accelerometer - 8203A50 - Kistler Group
Novi, MI, United States
Shear High Temperature Accelerometer
8203A50
Shear High Temperature Accelerometer 8203A50
Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include high frequency response, lightweight and hermetic sealing. It is recommended that low noise transducer cables be used between the accelerometer and the input of the charge amplifier or charge converter. Internal of these hermetically sealed accelerometers is a shear mode, ceramic sensing element, providing a significant charge output. Type 5050A... In-Line Charge Amplifier is recommended for use with Types 8202A... and 8203A... . Type 5050A... is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.

Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include high frequency response, lightweight and hermetic sealing. It is recommended that low noise transducer cables be used between the accelerometer and the input of the charge amplifier or charge converter.

Internal of these hermetically sealed accelerometers is a shear mode, ceramic sensing element, providing a significant charge output. Type 5050A... In-Line Charge Amplifier is recommended for use with Types 8202A... and 8203A... . Type 5050A... is a lower cost alternative to the laboratory amplifier allowing the measurement system to take on the appearance of the traditional voltage mode accelerometer and power supply/coupler.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8203A50
Product Name Shear High Temperature Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Ground Isolated Triaxial Accelerometer - 3133B5 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20005838-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers