Kipp, Inc. Metal One-Piece Pull Handles KPB-1347

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - KPB-1347 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
KPB-1347
Metal One-Piece Pull Handles KPB-1347
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KPB-1347
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Height 1.61 inches (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Equipment Handle - RD2, RD4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Drawer Handles & Cabinet Handles - 2845527 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.6299 inches (16 mm)
View Details