Kipp, Inc. Star Knob - Male; 39.9 mm; M6; Plastic KPB-1040

Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M6 Male Knob has 39.9 mm diameter with 5 lobes for excellent grip and comfort during adjustment.
Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M6 Male Knob has 39.9 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Star Knob - Male; 39.9 mm; M6; Plastic - KPB-1040 - Reid Supply
Norton Shores, MI, United States
Star Knob - Male; 39.9 mm; M6; Plastic
KPB-1040
Star Knob - Male; 39.9 mm; M6; Plastic KPB-1040
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M6 Male Knob has 39.9 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.


. Black M6 Male Knob has 39.9 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KPB-1040
Product Name Star Knob - Male; 39.9 mm; M6; Plastic
Colors / Finishes Available Black
Knob Material Plastic
Material Description Phenolic
Diameter / Width 1.57 inches (39.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Plastic Lobe Knobs with Stud by ELESA® - 33871 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Stainless Steel Hand Knob - CK-SUS - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details