Kipp, Inc. Star Knob - Female; 40.0 mm; M10; Steel KPB-1031

Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M10 Female Knob has 40.0 mm diameter with 5 lobes for excellent grip and comfort during adjustment.
Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M10 Female Knob has 40.0 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Star Knob - Female; 40.0 mm; M10; Steel - KPB-1031 - Reid Supply
Norton Shores, MI, United States
Star Knob - Female; 40.0 mm; M10; Steel
KPB-1031
Star Knob - Female; 40.0 mm; M10; Steel KPB-1031
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black M10 Female Knob has 40.0 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.


. Black M10 Female Knob has 40.0 mm diameter with 5 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KPB-1031
Product Name Star Knob - Female; 40.0 mm; M10; Steel
Colors / Finishes Available Black
Knob Material Plastic
Material Description Phenolic
Diameter / Width 1.57 inches (40.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4-21 Red Acetal Rosette Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Clamping Knobs - 2845509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details