Kipp, Inc. Mushroom Knob - 316L Stainless Steel; Threaded; M5 KMK-35H

Description
Concave push-pull knobs feature tapered shanks and an enlarged head to provide good finger clearance and an excellent grasp for pulling or lifting across a variety of specific shapes. The concave top is more comfortable in applications that use a thumb push operation. The convex top has a smooth shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of push-pull knobs online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M5 Thread. Thread Length 10 mm.
Description
Concave push-pull knobs feature tapered shanks and an enlarged head to provide good finger clearance and an excellent grasp for pulling or lifting across a variety of specific shapes. The concave top is more comfortable in applications that use a thumb push operation. The convex top has a smooth shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of push-pull knobs online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M5 Thread. Thread Length 10 mm.

Suppliers

Company
Product
Description
Supplier Links
Norton Shores, MI, United States
Mushroom Knob - 316L Stainless Steel; Threaded; M5
KMK-35H
Mushroom Knob - 316L Stainless Steel; Threaded; M5 KMK-35H
Concave push-pull knobs feature tapered shanks and an enlarged head to provide good finger clearance and an excellent grasp for pulling or lifting across a variety of specific shapes. The concave top is more comfortable in applications that use a thumb push operation. The convex top has a smooth shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of push-pull knobs online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M5 Thread. Thread Length 10 mm.

Concave push-pull knobs feature tapered shanks and an enlarged head to provide good finger clearance and an excellent grasp for pulling or lifting across a variety of specific shapes.
The concave top is more comfortable in applications that use a thumb push operation. The convex top has a smooth shape and fits comfortably into the operator’s palm for an easy grip.
We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions.
Shop our entire catalog of push-pull knobs online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles.


. NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M5 Thread. Thread Length 10 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KMK-35H
Product Name Mushroom Knob - 316L Stainless Steel; Threaded; M5
Knob Type Push/Pull
Knob Material Metal
Material Description 316L Stainless Steel
Diameter / Width 0.4650 inches (11.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Satin Chrome - MP-06-140-20 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Clamping Knobs - 2845492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Knob Material Plastic
View Details