Kipp, Inc. Cup & Hook Magnet KMAG-5

Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 25 ±0.15 mm. M4 external thread. Magnet height 7 mm, not including threads. Overall height 15 mm. Magnetic force 40 N.
Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 25 ±0.15 mm. M4 external thread. Magnet height 7 mm, not including threads. Overall height 15 mm. Magnetic force 40 N.

Suppliers

Company
Product
Description
Supplier Links
Cup & Hook Magnet - KMAG-5 - Reid Supply
Norton Shores, MI, United States
Cup & Hook Magnet
KMAG-5
Cup & Hook Magnet KMAG-5
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 25 ±0.15 mm. M4 external thread. Magnet height 7 mm, not including threads. Overall height 15 mm. Magnetic force 40 N.

Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses.


. Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 25 ±0.15 mm. M4 external thread. Magnet height 7 mm, not including threads. Overall height 15 mm. Magnetic force 40 N.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number KMAG-5
Product Name Cup & Hook Magnet
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Magnets - 107893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 21.39 lbs (9.7 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details