Kipp, Inc. Spherical Rod End KJ-17

Description
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=10, And External Thread M06, Steel Galvanized
Description
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=10, And External Thread M06, Steel Galvanized

Suppliers

Company
Product
Description
Supplier Links
Spherical Rod End - KJ-17 - Reid Supply
Norton Shores, MI, United States
Spherical Rod End
KJ-17
Spherical Rod End KJ-17
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=10, And External Thread M06, Steel Galvanized

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost.


. Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=10, And External Thread M06, Steel Galvanized

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rod End Bearings
Product Number KJ-17
Product Name Spherical Rod End
Housing Diameter 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35301 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
Rod Ends - 1852563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3122 inch (7.93 mm)
Housing Diameter 0.8752 inch (22.23 mm)
Overall Length 1.81 inch (46.03 mm)
View Details
Oscillation - Rod End - NOS5TL - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Length Through Bore 1.61 inch (41 mm)
View Details
Male Plastic Rod End Bearing, 6mm Bore, M6 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0609R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.7874 inch (20 mm)
View Details