Kipp, Inc. Spherical Rod End KJ-16

Description
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Steel Galvanized
Description
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Steel Galvanized

Suppliers

Company
Product
Description
Supplier Links
Spherical Rod End - KJ-16 - Reid Supply
Norton Shores, MI, United States
Spherical Rod End
KJ-16
Spherical Rod End KJ-16
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Steel Galvanized

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost.


. Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Steel Galvanized

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rod End Bearings
Product Number KJ-16
Product Name Spherical Rod End
Housing Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35311 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 5/8-11
View Details
Rod Ends - 1852555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3748 inch (9.52 mm)
Housing Diameter 1 inch (25.4 mm)
Overall Length 2.13 inch (53.98 mm)
View Details
Oscillation - Rod End - PHS16 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.5 inch (38 mm)
Length Through Bore 3.27 inch (83 mm)
View Details
Male Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2025L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details