Kipp, Inc. Aluminum Dished Hand Wheel Without Handle: 7.88 in Diameter, 0 Spokes, Bore KHW-30

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dished Hand Wheel Without Handle: 7.88 in Diameter, 0 Spokes, Bore - KHW-30 - Reid Supply
Norton Shores, MI, United States
Aluminum Dished Hand Wheel Without Handle: 7.88 in Diameter, 0 Spokes, Bore
KHW-30
Aluminum Dished Hand Wheel Without Handle: 7.88 in Diameter, 0 Spokes, Bore KHW-30
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number KHW-30
Product Name Aluminum Dished Hand Wheel Without Handle: 7.88 in Diameter, 0 Spokes, Bore
Style Solid; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Spoked Handwheel - NF / F / NV / V - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22621 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Hand Wheels - 1612004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 3.94 inch (100 mm)
View Details
Offset Handwheel - D-160-N - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.46 inch (37 mm)
Height 1.81 inch (46 mm)
View Details