Carr Lane Manufacturing Co. Stainless Steel Solid Square Design

Description
High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can be bored with a blind hole, to hide the shaft, for an extremely attractive finished appearance.
Description
High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can be bored with a blind hole, to hide the shaft, for an extremely attractive finished appearance.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solid Square Design -  - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Stainless Steel Solid Square Design
Stainless Steel Solid Square Design
High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can be bored with a blind hole, to hide the shaft, for an extremely attractive finished appearance.

High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can be bored with a blind hole, to hide the shaft, for an extremely attractive finished appearance.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Handwheels
Product Name Stainless Steel Solid Square Design
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Stainless Steel
Handle NoHandle; Stationary (optional feature); Revolving (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 6.3 inch (160 mm)
View Details
Plastic Solid Handwheels by ELESA® - 22841 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Cast Iron Angled-spoke Handwheel - NS / S / NBS / BS - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Knurled Handwheel - FS-40-N - NBK America LLC
Specs
Outside Diameter 0.8661 inch (22 mm)
Height 1.1 inch (28 mm)
View Details