Kipp, Inc. Low-Profile Clamping Levers KHE-92

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M10 x 1.50 Threaded Stud. The strong 1.61 in diameter body and 4.530 in offset arm provide good leverage.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M10 x 1.50 Threaded Stud. The strong 1.61 in diameter body and 4.530 in offset arm provide good leverage.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-92 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-92
Low-Profile Clamping Levers KHE-92
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M10 x 1.50 Threaded Stud. The strong 1.61 in diameter body and 4.530 in offset arm provide good leverage.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Male Low-Profile Clamping Lever has a M10 x 1.50 Threaded Stud. The strong 1.61 in diameter body and 4.530 in offset arm provide good leverage.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-92
Product Name Low-Profile Clamping Levers
Handle Material Metal; Plastic
Material Description Steel
Height 0.5300 inches (13.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22050 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M6
View Details
Drawer Handles & Cabinet Handles - 237895 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Stainless steel
Height 1.18 inches (30 mm)
View Details
LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P400 - APH-P400 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details