Kipp, Inc. Low-Profile Clamping Levers KHE-22

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 5/16-18 Threaded Stud. The strong 1.30 in diameter body and 3.820 in straight arm provide good leverage.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 5/16-18 Threaded Stud. The strong 1.30 in diameter body and 3.820 in straight arm provide good leverage.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-22 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-22
Low-Profile Clamping Levers KHE-22
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a 5/16-18 Threaded Stud. The strong 1.30 in diameter body and 3.820 in straight arm provide good leverage.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Male Low-Profile Clamping Lever has a 5/16-18 Threaded Stud. The strong 1.30 in diameter body and 3.820 in straight arm provide good leverage.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-22
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1318-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw, Bolt
View Details
4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Cam Handle - ECL, ECLN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte; Black; Zinc Plated
Handle Material Plastic
View Details