Kipp, Inc. Low-Profile Clamping Levers KHE-108

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M8 x 1.25 Threaded Stud. The strong 1.30 in diameter body and 3.700 in offset arm provide good leverage.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M8 x 1.25 Threaded Stud. The strong 1.30 in diameter body and 3.700 in offset arm provide good leverage.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-108 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-108
Low-Profile Clamping Levers KHE-108
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Male Low-Profile Clamping Lever has a M8 x 1.25 Threaded Stud. The strong 1.30 in diameter body and 3.700 in offset arm provide good leverage.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Male Low-Profile Clamping Lever has a M8 x 1.25 Threaded Stud. The strong 1.30 in diameter body and 3.700 in offset arm provide good leverage.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-108
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum and Malleable Clamping Levers - 16501 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Mill
Handle Material Metal
View Details
Drawer Handles & Cabinet Handles - 237889 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Aluminium
Height 1.34 inches (34 mm)
View Details
FLUSH PULL - HH-D - HH-D - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details