Kipp, Inc. High-Profile Clamping Levers KHC-8

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 4.170 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 4.170 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-8 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-8
High-Profile Clamping Levers KHC-8
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 4.170 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Black Oxide finish and Phenolic knob, with a 4.170 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-8
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 2.68 inches (68.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1275-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Round Brass Instrumentation Handle - 9101 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Plastic T-Handle - TH-N - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type T-handle (Tee)
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details