Kipp, Inc. High-Profile Clamping Levers KHC-56

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-56 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-56
High-Profile Clamping Levers KHC-56
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-56
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 2.68 inches (68.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cranks with Revolving Folding Handle by ELESA® - 33663 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Drawer Handles & Cabinet Handles - 237441 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.09 inches (53 mm)
View Details
LARGE ALUMINUM HANDLE - SOR-600/S - SOR-600/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details