Kipp, Inc. High-Profile Clamping Levers KHC-438

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-438 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-438
High-Profile Clamping Levers KHC-438
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-438
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 3.19 inches (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1281-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 485 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
2 suppliers
Aluminum Equipment Handle - MH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details